The SiT9386 is an AEC-Q100 Grade 2 automotive-grade differential oscillator supporting frequencies from 1 to 220 MHz with ultra-low jitter, achieving 0.23 ps RMS phase jitter (12 kHz to 20 MHz). It offers LVPECL, LVDS, and HCSL output signaling in industry-standard 3.2 x 2.5 mm and 7.0 x 5.0 mm packages. Operating temperature ranges from -40°C to 105°C, with supply voltages of 2.25 V to 3.63 V depending on configuration. Frequency stability is customizable upon request, with first-year aging of ±1 ppm at 25°C. The part meets AEC-Q100 Grade 2 qualifications and is intended for automotive infotainment and high-speed Ethernet systems.
1 to 220 MHz, AEC-Q100 Ultra-low Jitter Differential XO
MEMS OSC XO 81.0000MHZ LVDS
| SiTime Corporation | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | SIT9386AE-2B2-33E81.000000 | 1473-SIT9386AE-2B2-33E81.000000-ND |
| Product Name | Automotive & High Temp Oscillators | Oscillators |
| Package / Form Factor | 3.2x2.5 | Surface Mount; 6-SMD, No Lead |
| Frequency | 81 MHz | |
| Frequency Stability | 25 ppm | 25 ppm |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |