The SiT9386 is an AEC-Q100 Grade 2 compliant, ultra-low jitter differential oscillator covering 1 to 220 MHz with LVPECL, LVDS, or HCSL outputs. It operates over -40°C to 105°C with a supply voltage range of 2.25 V to 3.63 V and achieves 0.23 ps RMS phase jitter (12 kHz to 20 MHz). Available in industry-standard 3.2 x 2.5 mm or 7.0 x 5.0 mm packages, it is designed for automotive and high-reliability applications including in-vehicle Ethernet systems.
1 to 220 MHz, AEC-Q100 Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9386AE-2B2-33E135.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 135 MHz |
| Frequency Stability | 25 ppm |