The SiT9386 is an AEC-Q100 Grade 2 automotive-grade differential oscillator supporting frequencies from 1 MHz to 220 MHz with ultra-low jitter, specified at 0.23 ps RMS (typical) over 12 kHz to 20 MHz bandwidth. It offers LVPECL, LVDS, and HCSL output signaling options in 3.2 x 2.5 mm or 7.0 x 5.0 mm packages, with an operating temperature range of -40°C to 105°C. The device operates from supply voltages of 2.25 V to 3.63 V, depending on configuration, and includes enable/disable control with start-up time of 3.0 ms and OE transition time of 3.8 μsec at 156.25 MHz.
1 to 220 MHz, AEC-Q100 Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9386AE-2B2-33E125.000000 |
| Product Name | MHz Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 125 MHz |
| Frequency Stability | 25 ppm |