The SiT9386 is an AEC-Q100 Grade 2 qualified, ultralow jitter differential oscillator for automotive and high-reliability applications, generating frequencies from 1 to 220 MHz with accuracy to six decimal places. It is available in industry-standard 3.2 x 2.5 mm and 7.0 x 5.0 mm packages, with operating temperatures from -40°C to 105°C. The device supports LVPECL, LVDS, and HCSL output signaling with 0.23 ps RMS phase jitter (12 kHz to 20 MHz) and frequency stability options up to ±10 ppm. Supply voltage ranges include 2.25 V to 3.63 V across variants. It complies with AEC-Q100 Grade 2 requirements and is designed for use in infotainment, collision detection, and 10/40/100 Gbps Ethernet systems.
1 to 220 MHz, AEC-Q100 Ultra-low Jitter Differential XO
MEMS OSC XO 200.0000MHZ LVDS
| SiTime Corporation | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | SIT9386AE-2B1-25E200.000000 | 1473-SIT9386AE-2B1-25E200.000000-ND |
| Product Name | Automotive & High Temp Oscillators | Oscillators |
| Package / Form Factor | 3.2x2.5 | Surface Mount; 6-SMD, No Lead |
| Frequency | 200 MHz | |
| Frequency Stability | 20 ppm | 20 ppm |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |