SiTime Corporation Automotive & High Temp Oscillators SIT9386AE-1E1-28E10.000000

Description
1 to 220 MHz, AEC-Q100 Ultra-low Jitter Differential XO
Request a Quote
Description
1 to 220 MHz, AEC-Q100 Ultra-low Jitter Differential XO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT9386 is an AEC-Q100 Grade 2 compliant, ultra-low jitter differential oscillator supporting frequencies from 1 to 220 MHz with accuracy to six decimal places, available in LVPECL, LVDS, and HCSL output formats. It operates over the temperature range of -40°C to 105°C and is offered in industry-standard packages of 3.2 x 2.5 mm and 7.0 x 5.0 mm. The device exhibits 0.23 ps RMS phase jitter (12 kHz to 20 MHz) and meets IEEE 802.3-2005 10GbE jitter requirements. Supply voltage options include 2.25 to 3.63 V, with OE enable/disable timing of 3.8 µs and start-up time of 3.0 ms. All specified performance parameters, including jitter and stability, are validated across the rated operating conditions.

Datasheet Summary
Powered by GS/AI

The SiT9386 is an AEC-Q100 Grade 2 compliant, ultra-low jitter differential oscillator supporting frequencies from 1 to 220 MHz with accuracy to six decimal places, available in LVPECL, LVDS, and HCSL output formats. It operates over the temperature range of -40°C to 105°C and is offered in industry-standard packages of 3.2 x 2.5 mm and 7.0 x 5.0 mm. The device exhibits 0.23 ps RMS phase jitter (12 kHz to 20 MHz) and meets IEEE 802.3-2005 10GbE jitter requirements. Supply voltage options include 2.25 to 3.63 V, with OE enable/disable timing of 3.8 µs and start-up time of 3.0 ms. All specified performance parameters, including jitter and stability, are validated across the rated operating conditions.

Suppliers

Company
Product
Description
Supplier Links
Automotive & High Temp Oscillators - SIT9386AE-1E1-28E10.000000 - SiTime Corporation
Santa Clara, CA, United States
Automotive & High Temp Oscillators
SIT9386AE-1E1-28E10.000000
Automotive & High Temp Oscillators SIT9386AE-1E1-28E10.000000
1 to 220 MHz, AEC-Q100 Ultra-low Jitter Differential XO

1 to 220 MHz, AEC-Q100 Ultra-low Jitter Differential XO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SIT9386AE-1E1-28E10.000000
Product Name Automotive & High Temp Oscillators
Package / Form Factor 7.0x5.0
Frequency 10 MHz
Frequency Stability 20 ppm
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-AA3-00.004 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 4.00E-6 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0032.700000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0327 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.075000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 7.50E-5 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0084.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0840 MHz
Frequency Stability 50 ppm
View Details