The SiT9386 is an AEC-Q100 Grade 2 qualified, ultra-low jitter differential oscillator operating from 1 to 220 MHz with output types including LVPECL, LVDS, and HCSL. It is available in industry-standard packages of 3.2 x 2.5 mm and 7.0 x 5.0 mm, with an operating temperature range of -40°C to 105°C. The device exhibits 0.23 ps RMS phase jitter (12 kHz to 20 MHz) and supports supply voltages of 2.25 V to 3.63 V depending on configuration. Frequency stability is specified as ±10 ppm, ±20 ppm, ±25 ppm, or ±50 ppm, with contact required for ±10 ppm. Duty cycle is maintained between 45% and 55%, and start-up time is 3.0 ms. The part meets AEC-Q100 Grade 2 standards and is intended for automotive and high-reliability applications.
1 to 220 MHz, AEC-Q100 Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT9386AE-1B2-33E100.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 100 MHz |
| Frequency Stability | 25 ppm |