SiTime Corporation Automotive & High Temp Oscillators SIT9386AE-1B1-33N100.000000

Description
1 to 220 MHz, AEC-Q100 Ultra-low Jitter Differential XO
Request a Quote
Description
1 to 220 MHz, AEC-Q100 Ultra-low Jitter Differential XO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT9386 is an AEC-Q100 Grade 2 compliant, 1 to 220 MHz ultra-low jitter differential oscillator with LVPECL, LVDS, or HCSL output signaling. It is available in industry-standard packages of 3.2 x 2.5 mm and 7.0 x 5.0 mm, with operation over a temperature range of -40°C to 105°C. The device exhibits 0.23 ps RMS phase jitter (12 kHz to 20 MHz) at 156.25 MHz and supports supply voltages of 2.25 V to 3.63 V depending on configuration. Frequency stability is selectable via contact with SiTime, with options down to ±10 ppm. The part meets AEC-Q100 Grade 2 requirements and is designed for automotive applications including infotainment and in-vehicle Ethernet systems.

Datasheet Summary
Powered by GS/AI

The SiT9386 is an AEC-Q100 Grade 2 compliant, 1 to 220 MHz ultra-low jitter differential oscillator with LVPECL, LVDS, or HCSL output signaling. It is available in industry-standard packages of 3.2 x 2.5 mm and 7.0 x 5.0 mm, with operation over a temperature range of -40°C to 105°C. The device exhibits 0.23 ps RMS phase jitter (12 kHz to 20 MHz) at 156.25 MHz and supports supply voltages of 2.25 V to 3.63 V depending on configuration. Frequency stability is selectable via contact with SiTime, with options down to ±10 ppm. The part meets AEC-Q100 Grade 2 requirements and is designed for automotive applications including infotainment and in-vehicle Ethernet systems.

Suppliers

Company
Product
Description
Supplier Links
Automotive & High Temp Oscillators - SIT9386AE-1B1-33N100.000000 - SiTime Corporation
Santa Clara, CA, United States
Automotive & High Temp Oscillators
SIT9386AE-1B1-33N100.000000
Automotive & High Temp Oscillators SIT9386AE-1B1-33N100.000000
1 to 220 MHz, AEC-Q100 Ultra-low Jitter Differential XO

1 to 220 MHz, AEC-Q100 Ultra-low Jitter Differential XO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SIT9386AE-1B1-33N100.000000
Product Name Automotive & High Temp Oscillators
Package / Form Factor 3.2x2.5
Frequency 100 MHz
Frequency Stability 20 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-30157-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0120.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1200 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0002.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0020 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0400.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4000 MHz
Frequency Stability 50 ppm
View Details