The SiT9386 is an AEC-Q100 Grade 2 compliant, ultra-low jitter differential oscillator covering 1 to 220 MHz with LVPECL, LVDS, or HCSL output signaling. It is available in 3.2 x 2.5 mm and 7.0 x 5.0 mm packages and operates over the -40°C to 105°C temperature range. The device exhibits 0.23 ps RMS phase jitter (12 kHz to 20 MHz) and supports supply voltages of 2.25 V to 3.63 V. Frequency stability is configurable via contact, with options including ±10 ppm, ±20 ppm, ±25 ppm, or ±50 ppm. Standard features include a 45% to 55% duty cycle, 3.0 ms start-up time, and OE enable/disable timing of 3.8 µs. The part meets AEC-Q100 qualification for automotive and high-reliability applications.
1 to 220 MHz, AEC-Q100 Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9386AE-1B1-33E100.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 100 MHz |
| Frequency Stability | 20 ppm |