The SiT9386 is an AEC-Q100 Grade 2 qualified, ultra-low jitter differential oscillator supporting frequencies from 1 to 220 MHz with output types LVPECL, LVDS, or HCSL. It operates over a temperature range of -40°C to 105°C and is available in industry-standard 3.2 x 2.5 mm and 7.0 x 5.0 mm packages. The device exhibits 0.23 ps RMS (typical) phase jitter over a 12 kHz to 20 MHz bandwidth. Operating supply voltages include 2.25 V to 3.63 V depending on configuration, with a typical startup time of 3.0 ms. Frequency stability is programmable to ±10 ppm, ±20 ppm, ±25 ppm, or ±50 ppm upon request. The part meets AEC-Q100 Grade 2 requirements and is intended for automotive and high-reliability applications.
1 to 220 MHz, AEC-Q100 Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9386A-B110001 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 100 MHz |
| Frequency Stability | 20 ppm |