220 to 920 MHz 150 fs Ultra-Low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9377AB-02P3-1810-320.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 2.0x1.6 |
| Frequency | 320 MHz |
| Frequency Stability | 50 ppm |