1 MHz to 220 MHz 150 fs Ultra-Low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9376AC-08A2-1810-20.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 2.5x2.0 |
| Frequency | 20 MHz |
| Frequency Stability | 25 ppm |