The SiT9375 is a differential oscillator with an integrated MEMS resonator designed for low-jitter applications requiring standard frequencies from 25 MHz to 644.53125 MHz. It offers LVPECL, LVDS, HCSL, low-power HCSL, and FlexSwing output signaling options with 150 fs RMS typical phase jitter across 12 kHz to 20 MHz bandwidth. The device supports operating temperatures from -40°C to 105°C and includes factory-programmable
Low Jitter Differential XO for Standard Networking Frequencies
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT9375AI-04B3-3310-100.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 100 MHz |
| Frequency Stability | 50 ppm |