The SiT9375 is a differential oscillator with an integrated MEMS resonator designed for low-jitter applications at standard frequencies from 25 MHz to 644.53125 MHz. It supports LVPECL, LVDS, HCSL, low-power HCSL, and FlexSwing signaling options, with a typical phase jitter of 150 fs RMS from 12 kHz to 20 MHz and 9 fs/mV typical PSNR. The device operates over a wide temperature range of -40°C to 105°C and offers factory programmability for frequency, stability, voltage, and output enable function. Available in 2.0 x 1.6 mm, 2.5 x 2.0 mm, and 3.2 x 2.5 mm packages, it integrates on-chip regulators to eliminate the need for external LDOs and supports supply voltages of 1.8 V, 2.5 V, 3.3 V, or a continuous range up to 3.63 V. Frequency stability options include ±20, ±25, ±30, and ±50 ppm.
150 fs Ultra-low Jitter Differential XO for Standard Networking Frequencies
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT9375AI-04B2-3310-100.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 100 MHz |
| Frequency Stability | 25 ppm |