The SiT9375 is a differential oscillator with an integrated MEMS resonator for low-jitter applications, supporting frequencies from 25 MHz to 644.53125 MHz. It offers LVPECL, LVDS, HCSL, low-power HCSL, and FlexSwing outputs, with 150 fs RMS typical phase jitter (12 kHz to 20 MHz) and 9 fs/mV PSNR. It operates with supply voltages of 1.8 V, 2.5 V, 3.3 V, or 1.71 V to 3.63 V and provides frequency stability options of ±20, ±25, ±30, or ±50 ppm. The device functions over -40°C to 105°C and integrates on-chip regulators to eliminate external LDOs. Package sizes are 2.0 x 1.6 mm, 2.5 x 2.0 mm, and 3.2 x 2.5 mm. The variant SiT9375AI-02P3-3310-
Low Jitter Differential XO for Standard Networking Frequencies
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9375AI-02P3-3310-100.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 2.0x1.6 |
| Frequency | 100 MHz |
| Frequency Stability | 50 ppm |