The SiT9375 is a differential oscillator with an integrated MEMS resonator designed for low-jitter applications requiring standard frequencies from 25 MHz to 644.53125 MHz. It offers LVPECL, LVDS, HCSL, low-power HCSL, and FlexSwing output options, with typical phase jitter of 150 fs RMS (12 kHz to 20 MHz) and 9 fs/mV typical power supply noise rejection. The device supports factory-programmable
Low Jitter Differential XO for Standard Networking Frequencies
MEMS OSC XO 200.000000 MHZ LVDS
| SiTime Corporation | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | SIT9375AI-02B3-YY10-200.000000 | 1473-SIT9375AI-02B3-YY10-200.000000TR-ND |
| Product Name | Differential Oscillators | Oscillators |
| Package / Form Factor | 3.2x2.5 | Surface Mount; 6-SMD, No Lead |
| Frequency | 200 MHz | |
| Frequency Stability | 50 ppm | 50 ppm |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |