The SiT9375 is a differential oscillator with an integrated MEMS resonator, designed for low-jitter applications requiring standard frequencies from 25 MHz to 644.53125 MHz. It offers LVPECL, LVDS, HCSL, low-power HCSL, and FlexSwing output options, with FlexSwing enabling independent control of voltage swing and DC offset to simplify interfacing. The device operates over a wide temperature range of -40°C to 105°C and supports supply voltages of 1.8 V, 2.5 V, 3.3 V, or a continuous range up to 3.63 V. It achieves 150 fs RMS typical phase jitter from 12 kHz to 20 MHz and includes on-chip regulators to suppress power supply noise. The part is available in 2.0 x 1.6 mm, 2.5 x 2.0 mm, and 3.2 x 2.5 mm packages, with factory-programmable
Low Jitter Differential XO for Standard Networking Frequencies
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9375AI-02B2-3310-160.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 160 MHz |
| Frequency Stability | 25 ppm |