SiTime Corporation Differential Oscillators SIT9375AE03EB2-1810-100.000000

Description
Low Jitter Differential XO for Standard Networking Frequencies
Request a Quote
Description
Low Jitter Differential XO for Standard Networking Frequencies
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT9375 is a differential oscillator with an integrated MEMS resonator designed for low-jitter applications at standard frequencies from 25 MHz to 644.53125 MHz. It offers FlexSwing output with configurable voltage swing and DC offset, supporting LVPECL, LVDS, HCSL, and low-power HCSL signaling. The device operates over a wide temperature range of -40°C to 105°C with frequency stabilities of ±20, ±25, ±30, or ±50 ppm. It integrates on-chip regulators to reject power supply noise and supports supply voltages of 1.8 V, 2.5 V, 3.3 V, or a continuous range from 1.71 V to 3.63 V. The package is available in 2.0 x 1.6 mm, 2.5 x 2.0 mm, or 3.2 x 2.5 mm sizes. Typical phase jitter is 150 fs RMS from 12 kHz to 20 MHz, and it exhibits 9 fs/mV typical power supply noise rejection. Factory programmability enables customized configurations without custom quartz device lead times.

Datasheet Summary
Powered by GS/AI

The SiT9375 is a differential oscillator with an integrated MEMS resonator designed for low-jitter applications at standard frequencies from 25 MHz to 644.53125 MHz. It offers FlexSwing output with configurable voltage swing and DC offset, supporting LVPECL, LVDS, HCSL, and low-power HCSL signaling. The device operates over a wide temperature range of -40°C to 105°C with frequency stabilities of ±20, ±25, ±30, or ±50 ppm. It integrates on-chip regulators to reject power supply noise and supports supply voltages of 1.8 V, 2.5 V, 3.3 V, or a continuous range from 1.71 V to 3.63 V. The package is available in 2.0 x 1.6 mm, 2.5 x 2.0 mm, or 3.2 x 2.5 mm sizes. Typical phase jitter is 150 fs RMS from 12 kHz to 20 MHz, and it exhibits 9 fs/mV typical power supply noise rejection. Factory programmability enables customized configurations without custom quartz device lead times.

Suppliers

Company
Product
Description
Supplier Links
Differential Oscillators - SIT9375AE03EB2-1810-100.000000 - SiTime Corporation
Santa Clara, CA, United States
Differential Oscillators
SIT9375AE03EB2-1810-100.000000
Differential Oscillators SIT9375AE03EB2-1810-100.000000
Low Jitter Differential XO for Standard Networking Frequencies

Low Jitter Differential XO for Standard Networking Frequencies

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SIT9375AE03EB2-1810-100.000000
Product Name Differential Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1566AC-JE-25E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-D14-8.192 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0082 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-25E-0100.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1000 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0160.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1600 MHz
Frequency Stability 50 ppm
View Details