SiTime Corporation Differential Oscillators SIT9375AE03EA1-1800-25.000000

Description
Low Jitter Differential XO for Standard Networking Frequencies
Request a Quote
Description
Low Jitter Differential XO for Standard Networking Frequencies
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT9375 is a differential oscillator with an integrated MEMS resonator, designed for low-jitter applications requiring standard frequencies from 25 MHz to 644.53125 MHz. It offers FlexSwing™ output signaling with independent control of voltage swing and DC offset, supports LVPECL, LVDS, HCSL, and low-power HCSL, and operates with supply voltages of 1.8 V, 2.5 V, 3.3 V, or a wide range of 1.71 V to 3.63 V. The device has a typical phase jitter of 150 fs RMS (12 kHz to 20 MHz), a PSNR of 9 fs/mV, and frequency stabilities of ±20, ±25, ±30, or ±50 ppm. It operates over a temperature range of -40°C to 105°C and is available in 2.0 x 1.6 mm, 2.5 x 2.0 mm, and 3.2 x 2.5 mm packages. Factory programmability enables custom configurations without long lead times.

Datasheet Summary
Powered by GS/AI

The SiT9375 is a differential oscillator with an integrated MEMS resonator, designed for low-jitter applications requiring standard frequencies from 25 MHz to 644.53125 MHz. It offers FlexSwing™ output signaling with independent control of voltage swing and DC offset, supports LVPECL, LVDS, HCSL, and low-power HCSL, and operates with supply voltages of 1.8 V, 2.5 V, 3.3 V, or a wide range of 1.71 V to 3.63 V. The device has a typical phase jitter of 150 fs RMS (12 kHz to 20 MHz), a PSNR of 9 fs/mV, and frequency stabilities of ±20, ±25, ±30, or ±50 ppm. It operates over a temperature range of -40°C to 105°C and is available in 2.0 x 1.6 mm, 2.5 x 2.0 mm, and 3.2 x 2.5 mm packages. Factory programmability enables custom configurations without long lead times.

Suppliers

Company
Product
Description
Supplier Links
Differential Oscillators - SIT9375AE03EA1-1800-25.000000 - SiTime Corporation
Santa Clara, CA, United States
Differential Oscillators
SIT9375AE03EA1-1800-25.000000
Differential Oscillators SIT9375AE03EA1-1800-25.000000
Low Jitter Differential XO for Standard Networking Frequencies

Low Jitter Differential XO for Standard Networking Frequencies

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SIT9375AE03EA1-1800-25.000000
Product Name Differential Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0034.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0340 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1552AC-J1-AA3-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - 1473-31373-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
32 kHz TCXOs - SIT1552AI-J1-D14-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details