The SiT9375 is a differential oscillator with an integrated MEMS resonator designed for low-jitter applications requiring standard frequencies from 25 MHz to 644.53125 MHz. It features a FlexSwing output driver that supports independent control of voltage swing and DC offset, eliminating external bias resistors, and integrates on-chip regulators to suppress power supply noise. The device supports LVPECL, LVDS, HCSL, low-power HCSL, and FlexSwing signaling options, with ±20, ±25, ±30, and ±50 ppm frequency stabilities and operates from -40°C to 105°C. It is available in 2.0 x 1.6 mm, 2.5 x 2.0 mm, and 3.2 x 2.5 mm packages, and supports supply voltages of 1.8 V, 2.5 V, 3.3 V, and a continuous range of 2.25 V to 3.63 V. Typical phase jitter is 150 fs RMS from 12 kHz to 20 MHz, with 9 fs/mV typical PSNR. Factory programmability enables custom configurations without lead time delays.
Low Jitter Differential XO for Standard Networking Frequencies
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9375AE-08B2-3310-100.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 100 MHz |
| Frequency Stability | 25 ppm |