The SiT9375 is a differential oscillator with an integrated MEMS resonator designed for low-jitter applications requiring standard frequencies from 25 MHz to 644.53125 MHz. It offers LVPECL, LVDS, HCSL, Low-power HCSL, and FlexSwing output options, with a typical phase jitter of 150 fs RMS from 12 kHz to 20 MHz. The device operates across a wide temperature range of -40°C to 105°C and supports supply voltages of 1.8 V, 2.5 V, or 3.3 V with ±5% or ±10% tolerance or a continuous range of 2.25 V to 3.63 V. Frequency stability options include ±20, ±25, ±30, and ±50 ppm. The package is available in sizes of 2.0 x 1.6 mm, 2.5 x 2.0 mm, and 3.2 x 2.5 mm. FlexSwing technology enables customizable voltage swing and DC offset without external bias resistors. On-chip regulators eliminate the need for an external LDO.
150 fs Ultra-low Jitter Differential XO for Standard Networking Frequencies
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9375AE-02B2-3300-100.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 100 MHz |
| Frequency Stability | 25 ppm |