The SiT9375 is a differential oscillator with an integrated MEMS resonator designed for low-jitter applications using standard frequencies from 25 MHz to 644.53125 MHz. It offers LVPECL, LVDS, HCSL, low-power HCSL, and FlexSwing output options, with 150 fs RMS typical phase jitter from 12 kHz to 20 MHz and 9 fs/mV typical PSNR. The device supports ±20, ±25, ±30, and ±50 ppm frequency stabilities and operates over the extended industrial temperature range of -40°C to 105°C. It is available in 2.0 x 1.6 mm, 2.5 x 2.0 mm, and 3.2 x 2.5 mm packages and integrates on-chip regulators to eliminate the need for external LDOs. The part supports 1.8 V, 2.5 V, 3.3 V, and wide continuous supply voltage ranges up to 3.63 V.
150 fs Ultra-low Jitter Differential XO for Standard Networking Frequencies
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9375AE-02B2-1810-150.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 150 MHz |
| Frequency Stability | 25 ppm |