The SiT9375 is a differential oscillator with an integrated MEMS resonator designed for low-jitter applications using standard frequencies from 25 MHz to 644.53125 MHz. It offers FlexSwing output signaling with independent control of voltage swing and DC offset, supporting LVPECL, LVDS, HCSL, and low-power HCSL options. The device features 150 fs RMS typical phase jitter from 12 kHz to 20 MHz and 9 fs/mV typical PSNR, with frequency stability options of ±20, ±25, ±30, or ±50 ppm. It operates over a temperature range of -40°C to 105°C and supports supply voltages of 1.8 V, 2.5 V, 3.3 V, or a wide range of 2.25 V to 3.63 V. The package dimensions are 2.5 mm x 2.0 mm. Factory programmability allows customization of frequency, stability, signaling, and enable functionality without custom manufacturing.
Low Jitter Differential XO for Standard Networking Frequencies
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT9375AE-02A2-3300-100.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 2.5x2.0 |
| Frequency | 100 MHz |
| Frequency Stability | 25 ppm |