The SiT9375 is a differential oscillator with an integrated MEMS resonator, designed for low-jitter applications requiring standard frequencies from 25 MHz to 644.53125 MHz. It features FlexSwing output with independent control of voltage swing and DC offset, supports LVPECL, LVDS, HCSL, and low-power HCSL signaling, and operates with a supply voltage range of 1.71 V to 3.63 V. The device offers typical phase jitter of 150 fs RMS (12 kHz to 20 MHz) and 9 fs/mV typical PSNR. It is available in 2.0 x 1.6 mm, 2.5 x 2.0 mm, and 3.2 x 2.5 mm packages, and operates across a temperature range of -40°C to 105°C with frequency stability options of ±20, ±25, ±30, or ±50 ppm. Factory programmability enables customization for frequency, stability, output type, and enable functionality without custom quartz development.
Low Jitter Differential XO for Standard Networking Frequencies
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT9375AE-02A1-1810-100.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 2.5x2.0 |
| Frequency | 100 MHz |
| Frequency Stability | 20 ppm |