The SiT9375 is a differential oscillator with an integrated MEMS resonator designed for low-jitter applications requiring standard frequencies from 25 MHz to 644.53125 MHz. It features a FlexSwing output driver enabling independent control of voltage swing and DC offset, supports LVPECL, LVDS, HCSL, and low-power HCSL signaling, and operates with a 1.8 V to 3.63 V supply. The device offers ±20, ±25, ±30, or ±50 ppm frequency stability and a wide temperature range of -40°C to 105°C. It is available in 2.0 x 1.6 mm, 2.5 x 2.0 mm, or 3.2 x 2.5 mm packages and integrates on-chip regulators to suppress power supply noise. The SiT9375 delivers 150 fs RMS typical phase jitter from 12 kHz to 20 MHz and 9 fs/mV typical PSNR.
Low Jitter Differential XO for Standard Networking Frequencies
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9375AE-01B2-3310-25.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 25 MHz |
| Frequency Stability | 25 ppm |