The SiT9375 is a differential oscillator with an integrated MEMS resonator for low-jitter applications requiring standard frequencies from 25 MHz to 644.53125 MHz. It supports LVPECL, LVDS, HCSL, low-power HCSL, and FlexSwing output signaling, with a typical phase jitter of 150 fs RMS from 12 kHz to 20 MHz. The device operates over a wide temperature range of -40°C to 105°C and is available in 2.0 x 1.6 mm, 2.5 x 2.0 mm, and 3.2 x 2.5 mm packages. It features factory programmability for frequency, stability, supply voltage, and output enable options, with power supply options of 1.8 V, 2.5 V, 3.3 V, and a wide continuous range up to 3.63 V. The part meets the extended industrial temperature range of -40°C to 105°C and includes on-chip regulators to filter supply noise.
Low Jitter Differential XO for Standard Networking Frequencies
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT9375AE-01B2-3310-156.250000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 156 MHz |
| Frequency Stability | 25 ppm |