The SiT9375 is a differential oscillator with an integrated MEMS resonator designed for low-jitter applications at standard frequencies from 25 MHz to 644.53125 MHz. It features a FlexSwing output driver that supports programmable voltage swing and DC offset, eliminating external bias resistors, and includes on-chip regulators to suppress power supply noise. The device offers LVPECL, LVDS, HCSL, low-power HCSL, and FlexSwing signaling options with 150 fs RMS typical phase jitter from 12 kHz to 20 MHz, and operates over a wide temperature range of -40°C to 105°C. It is available in 2.0 x 1.6 mm, 2.5 x 2.0 mm, and 3.2 x 2.5 mm packages and supports supply voltages of 1.8 V, 2.5 V, 3.3 V, or a continuous range up to 3.63 V. Frequency stability options include ±20, ±25, ±30, and ±50 ppm. The part is factory programmable for optimal configuration without custom lead times.
150 fs Ultra-low Jitter Differential XO for Standard Networking Frequencies
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9375AE-01B2-3300-200.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 200 MHz |
| Frequency Stability | 25 ppm |