The SiT9375 is a differential oscillator with an integrated MEMS resonator for low-jitter applications at frequencies from 25 MHz to 644.53125 MHz. It features a FlexSwing output driver that independently controls voltage swing and DC offset, eliminating external bias resistors, and integrates on-chip regulators to suppress power supply noise. The device supports LVPECL, LVDS, HCSL, and low-power HCSL signaling, operates from -40°C to 105°C, and offers ±20, ±25, ±30, or ±50 ppm frequency stability. Typical phase jitter is 150 fs RMS (12 kHz to 20 MHz), with 9 fs/mV typical PSNR. It is available in 2.0 x 1.6 mm, 2.5 x 2.0 mm, and 3.2 x 2.5 mm packages, and accepts supply voltages of 1.8 V, 2.5 V, 3.3 V, or 1.71 V to 3.63 V. Factory programmability enables customized configurations with short lead times for networking, server, and industrial systems.
150 fs Ultra-low Jitter Differential XO for Standard Networking Frequencies
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9375AE-01B1-2510-25.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 25 MHz |
| Frequency Stability | 20 ppm |