SiTime Corporation Differential Oscillators SiT9375AC0AVB1-3300-25.000000

Description
150 fs Ultra-low Jitter Differential XO for Standard Networking Frequencies
Request a Quote
Description
150 fs Ultra-low Jitter Differential XO for Standard Networking Frequencies
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT9375 is a differential oscillator with an integrated MEMS resonator designed for low-jitter applications requiring standard frequencies from 25 MHz to 644.53125 MHz. It offers 150 fs RMS typical phase jitter from 12 kHz to 20 MHz and supports LVPECL, LVDS, HCSL, low-power HCSL, and FlexSwing signaling. The device operates over a wide temperature range of -40°C to 105°C with frequency stabilities of ±20, ±25, ±30, or ±50 ppm. It integrates on-chip regulators to eliminate external LDOs and supports supply voltages of 1.8 V, 2.5 V, 3.3 V, or a continuous range up to 3.63 V. The part is available in 2.0 x 1.6 mm, 2.5 x 2.0 mm, or 3.2 x 2.5 mm surface-mount packages. Factory programmability enables customized frequency, stability, and output configurations without custom quartz device lead times.

Datasheet Summary
Powered by GS/AI

The SiT9375 is a differential oscillator with an integrated MEMS resonator designed for low-jitter applications requiring standard frequencies from 25 MHz to 644.53125 MHz. It offers 150 fs RMS typical phase jitter from 12 kHz to 20 MHz and supports LVPECL, LVDS, HCSL, low-power HCSL, and FlexSwing signaling. The device operates over a wide temperature range of -40°C to 105°C with frequency stabilities of ±20, ±25, ±30, or ±50 ppm. It integrates on-chip regulators to eliminate external LDOs and supports supply voltages of 1.8 V, 2.5 V, 3.3 V, or a continuous range up to 3.63 V. The part is available in 2.0 x 1.6 mm, 2.5 x 2.0 mm, or 3.2 x 2.5 mm surface-mount packages. Factory programmability enables customized frequency, stability, and output configurations without custom quartz device lead times.

Suppliers

Company
Product
Description
Supplier Links
Differential Oscillators - SiT9375AC0AVB1-3300-25.000000 - SiTime Corporation
Santa Clara, CA, United States
Differential Oscillators
SiT9375AC0AVB1-3300-25.000000
Differential Oscillators SiT9375AC0AVB1-3300-25.000000
150 fs Ultra-low Jitter Differential XO for Standard Networking Frequencies

150 fs Ultra-low Jitter Differential XO for Standard Networking Frequencies

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT9375AC0AVB1-3300-25.000000
Product Name Differential Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SIT1552AI-J1-DCC-32.768E - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
2 suppliers
Oscillators - 1473-SIT1566AC-JV-XXE-32.768ETR-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 3 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-H5-D26-00.001 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 1.00E-6 MHz
Frequency Stability 75 ppm
View Details