The SiT9375 is a differential oscillator with an integrated MEMS resonator, designed for low-jitter applications requiring frequencies from 25 MHz to 644.53125 MHz. It supports LVPECL, LVDS, HCSL, low-power HCSL, and FlexSwing signaling options, with typical phase jitter of 150 fs RMS from 12 kHz to 20 MHz and 9 fs/mV typical power supply noise rejection. The device operates over a temperature range of -40°C to 105°C and is available in 2.0 x 1.6 mm, 2.5 x 2.0 mm, and 3.2 x 2.5 mm packages. Factory programmability allows customization of frequency, stability, supply voltage, and output enable functionality without custom builds.
Low Jitter Differential XO for Standard Networking Frequencies
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9375AC-01B2-3310-160.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 160 MHz |
| Frequency Stability | 25 ppm |