The SiT9375 is a differential oscillator with an integrated MEMS resonator designed for low-jitter applications requiring standard frequencies from 25 MHz to 644.53125 MHz. It offers 150 fs RMS typical phase jitter from 12 kHz to 20 MHz and supports LVPECL, LVDS, HCSL, low-power HCSL, and FlexSwing output signaling with independent voltage swing and DC offset control. The device operates across a wide temperature range of -40°C to 105°C and accepts supply voltages of 1.8 V, 2.5 V, 3.3 V, or a continuous range of 1.71 V to 3.63 V. It is available in 2.0 x 1.6 mm, 2.5 x 2.0 mm, and 3.2 x 2.5 mm package sizes and features integrated power supply noise filtering. Factory programmability enables customized combinations of frequency, stability, and output enable functionality without custom quartz lead times. This part is suitable for high-speed communications, enterprise, and industrial applications.
150 fs Ultra-low Jitter Differential XO for Standard Networking Frequencies
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9375AB-02B1-3300-25.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 25 MHz |
| Frequency Stability | 20 ppm |