The SiT9375 is a differential oscillator with an integrated MEMS resonator, designed for low-jitter applications requiring standard frequencies from 25 MHz to 644.53125 MHz. It offers LVPECL, LVDS, HCSL, low-power HCSL, and FlexSwing outputs, with FlexSwing enabling independent control of voltage swing and DC offset. It achieves 150 fs RMS typical phase jitter over 12 kHz to 20 MHz and operates over -40°C to 105°C with frequency stabilities of ±20, ±25, ±30, or ±50 ppm. Supply voltages include 1.8 V, 2.5 V, 3.3 V, or a wide range up to 3.63 V. Integrated on-chip regulators eliminate the need for external LDOs. Available in 2.0 x 1.6 mm, 2.5 x 2.0 mm, and 3.2 x 2.5 mm packages, it is factory-programmable
Low Jitter Differential XO for Standard Networking Frequencies
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9375A-P3F0002 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 2.0x1.6 |