The SiT9375 is a differential oscillator with an integrated MEMS resonator designed for low-jitter applications requiring standard frequencies from 25 MHz to 644.53125 MHz. It offers LVPECL, LVDS, HCSL, low-power HCSL, and FlexSwing output options, with typical phase jitter of 150 fs RMS from 12 kHz to 20 MHz and 9 fs/mV typical PSNR. The device operates across a wide temperature range of -40°C to 105°C and supports power supply voltages of 1.8 V, 2.5 V, 3.3 V, or a continuous range from 1.71 V to 3.63 V. Frequency stability options include ±20, ±25, ±30, and ±50 ppm. Available in 2.0 x 1.6 mm, 2.5 x 2.0 mm, and 3.2 x 2.5 mm packages, it integrates on-chip regulators to eliminate external LDOs and offers factory programmability for optimized configurations. The part is suited for high-speed networking, optical modules, server systems, and test equipment.
150 fs Ultra-low Jitter Differential XO for Standard Networking Frequencies
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9375A-B220002 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 200 MHz |
| Frequency Stability | 25 ppm |