SiTime Corporation Differential Oscillators SiT9375A-B180001

Description
Low Jitter Differential XO for Standard Networking Frequencies
Request a Quote
Description
Low Jitter Differential XO for Standard Networking Frequencies
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT9375 is a differential oscillator with an integrated MEMS resonator for low-jitter applications, supporting frequencies from 25 MHz to 644.53125 MHz. It offers LVPECL, LVDS, HCSL, low-power HCSL, and FlexSwing outputs, with FlexSwing providing programmable voltage swing and DC offset to simplify interfacing. On-chip regulators eliminate the need for an external LDO. Frequency stabilities are ±20, ±25, ±30, or ±50 ppm, with 150 fs RMS typical phase jitter from 12 kHz to 20 MHz. It operates from -40°C to 105°C and accepts supply voltages of 1.8 V, 2.5 V, 3.3 V, or a continuous range of 1.71 V to 3.63 V. Available in 2.0 x 1.6 mm, 2.5 x 2.0 mm, and 3.2 x 2.5 mm packages. The part number SiT9375A-B180001 is a variant within this series, sharing all core specifications.

Datasheet Summary
Powered by GS/AI

The SiT9375 is a differential oscillator with an integrated MEMS resonator for low-jitter applications, supporting frequencies from 25 MHz to 644.53125 MHz. It offers LVPECL, LVDS, HCSL, low-power HCSL, and FlexSwing outputs, with FlexSwing providing programmable voltage swing and DC offset to simplify interfacing. On-chip regulators eliminate the need for an external LDO. Frequency stabilities are ±20, ±25, ±30, or ±50 ppm, with 150 fs RMS typical phase jitter from 12 kHz to 20 MHz. It operates from -40°C to 105°C and accepts supply voltages of 1.8 V, 2.5 V, 3.3 V, or a continuous range of 1.71 V to 3.63 V. Available in 2.0 x 1.6 mm, 2.5 x 2.0 mm, and 3.2 x 2.5 mm packages. The part number SiT9375A-B180001 is a variant within this series, sharing all core specifications.

Suppliers

Company
Product
Description
Supplier Links
Differential Oscillators - SiT9375A-B180001 - SiTime Corporation
Santa Clara, CA, United States
Differential Oscillators
SiT9375A-B180001
Differential Oscillators SiT9375A-B180001
Low Jitter Differential XO for Standard Networking Frequencies

Low Jitter Differential XO for Standard Networking Frequencies

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT9375A-B180001
Product Name Differential Oscillators
Package / Form Factor 3.2x2.5
Frequency 156 MHz
Frequency Stability 20 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - SIT1533AC-H5-D14-32.768D - 1096507-SIT1533AC-H5-D14-32.768D - Win Source Electronics
Specs
Oscillator Type MEMS (Silicon)
Package / Form Factor Surface Mount
Frequency 0.0328 MHz
View Details
3 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-00100.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1000 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-H5-DCC-1.024 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0010 MHz
Frequency Stability 75 ppm
View Details
Oscillators - 1473-SIT1408BIL11-18N-3.300250-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 20 ppm
View Details