The SiT9367 is a 220.000001 MHz to 725 MHz differential MEMS oscillator designed for low-jitter applications in telecom, networking, and industrial systems. It supports LVPECL, Low-swing LVPECL, LVDS, and HCSL output signaling with a maximum frequency of 500 MHz for HCSL. The device offers frequency stability as low as ±10 ppm, operates over a temperature range of -40°C to 105°C, and integrates on-chip regulators to suppress power supply noise. It is available in industry-standard packages of 3.2 x 2.5 mm², 5.0 x 3.2 mm², and 7.0 x 5.0 mm², and achieves 0.1 ps RMS phase jitter for Ethernet applications. The part number SiT9367AC-2E1-33E644
220 to 725 MHz, Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9367AC-2E1-33E644.531250 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 645 MHz |
| Frequency Stability | 20 ppm |