220 to 725 MHz, Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT9367AC-2C2-25E322.265625 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 322 MHz |
| Frequency Stability | 25 ppm |