SiTime Corporation Oscillator, 285Mhz, 3.2X2.5Mm, Lvds; Frequency Nom Sitime SIT9367AC-2B2-33E285.000000G

Description
OSCILLATOR, 285MHZ, 3.2X2.5MM, LVDS; Frequency Nom:285MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:SiT9367 Series; Operating Temperature Min:-20°C; Operating RoHS Compliant: Yes
Datasheet
Description
OSCILLATOR, 285MHZ, 3.2X2.5MM, LVDS; Frequency Nom:285MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:SiT9367 Series; Operating Temperature Min:-20°C; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator, 285Mhz, 3.2X2.5Mm, Lvds; Frequency Nom Sitime - 52AC6628 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 285Mhz, 3.2X2.5Mm, Lvds; Frequency Nom Sitime
52AC6628
Oscillator, 285Mhz, 3.2X2.5Mm, Lvds; Frequency Nom Sitime 52AC6628
OSCILLATOR, 285MHZ, 3.2X2.5MM, LVDS; Frequency Nom:285MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:SiT9367 Series; Operating Temperature Min:-20°C; Operating RoHS Compliant: Yes

OSCILLATOR, 285MHZ, 3.2X2.5MM, LVDS; Frequency Nom:285MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:SiT9367 Series; Operating Temperature Min:-20°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 52AC6628
Product Name Oscillator, 285Mhz, 3.2X2.5Mm, Lvds; Frequency Nom Sitime
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 285 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 863-510AAA148M500CAGRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
Oscillators - 2195-OV-7604-C7-32.768KHZ-20PPM-TA-QATR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Oscillators - DTO 6563 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
Clocks and timing solutions - CYPRESS™ Oscillators - CY29412FLXI - CY29412FLXI - Infineon Technologies AG
Specs
Oscillator Type XO
Frequency 15 to 2100 MHz
Supply Voltage 1.71 V 3.63 V
View Details