OSCILLATOR, 622.08MHZ, 3.2X2.5MM, LVDS; Frequency Nom:622.08MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:2.5V; Product Range:SiT9367 Series; Operating Temperature Min:-20°C; Operating RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Oscillators |
| Product Number | 52AC6626 |
| Product Name | Oscillator, 622.08Mhz, 3.2X2.5Mm, Lvds; Frequency Nom Sitime |
| Package / Form Factor | Surface Mount |
| Features / Standards | RoHS |
| Frequency | 622 MHz |