The SiT9367 is a 220.000001 MHz to 725 MHz differential MEMS oscillator designed for low-jitter applications in telecom, networking, and industrial systems. It supports LVPECL, Low-swing LVPECL, LVDS, and HCSL output signaling with a maximum frequency of 500 MHz for HCSL. The device achieves 0.1 ps RMS phase jitter and offers frequency stability as low as ±10 ppm. It operates over a temperature range of -40°C to 105°C and is housed in industry-standard packages of 3.2 × 2.5 mm², 5.0 × 3.2 mm², or 7.0 × 5.0 mm². Power supply options include 2.5 V, 2.8 V, 3.0 V, and 3.3 V. The part integrates on-chip regulators to suppress power supply noise, eliminating the need for an external LDO.
220 to 725 MHz, Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9367AC-2B1-25N240.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 240 MHz |
| Frequency Stability | 20 ppm |