The SiT9366 is a 1 MHz to 220 MHz differential MEMS oscillator designed for low-jitter applications in telecom, networking, and industrial systems. It supports LVPECL, LVDS, HCSL, and low-swing LVPECL output signaling, with a package size of 3.2 x 2.5 mm² and a frequency stability of ±10 ppm. Operating temperature ranges from -40°C to 105°C, and it integrates on-chip regulators to suppress power supply noise. The device meets industry-standard requirements for Ethernet, SONET, SATA, SAS, and Fibre Channel applications.
1 to 220 MHz, Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT9366AI-4B3-25E40.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 40 MHz |
| Frequency Stability | 50 ppm |