The SiT9366 is a 1 MHz to 220 MHz differential MEMS oscillator engineered for low-jitter applications, featuring LVDS output signaling, a 3.2 x 2.5 mm² package, 3.3 V supply voltage, and frequency stability of ±10 ppm. It operates over a temperature range of -40°C to 95°C and integrates on-chip regulators to suppress power supply noise. The device is designed for telecom, networking, and storage applications requiring precise clocking, such as 10/40/100 Gbps Ethernet, SATA, SAS, and Fibre Channel.
1 to 220 MHz, Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT9366AI-2E2-33E18.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 18 MHz |
| Frequency Stability | 25 ppm |