The SiT9366 is a 1 MHz to 220 MHz differential MEMS oscillator engineered for low-jitter applications, featuring LVPECL, LVDS, HCSL, and low-swing LVPECL output signaling. It operates over temperature ranges up to -40°C to 105°C with frequency stability as low as ±10 ppm and delivers 0.1 ps RMS phase jitter. The device integrates on-chip regulators to suppress power supply noise and is available in industry-standard packages measuring 7.0 x 5.0 mm², 5.0 x 3.2 mm², or 3.2 x 2.5 mm². The part SiT9366AI-2B2-33E27.
1 to 220 MHz, Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9366AI-2B2-33E27.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 27 MHz |
| Frequency Stability | 25 ppm |