1 to 220 MHz, Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9366AI-2B2-33E132.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 132 MHz |
| Frequency Stability | 25 ppm |