The SiT9366 is a 1 MHz to 220 MHz differential MEMS oscillator engineered for ultra-low jitter applications, featuring LVPECL, LVDS, HCSL, or low-swing LVPECL outputs. It supports frequency stability as low as ±10 ppm and operates across temperature ranges up to -40°C to 105°C. The device is available in industry-standard packages of 7.0 x 5.0 mm², 5.0 x 3.2 mm², and 3.2 x 2.5 mm², and integrates on-chip regulators to eliminate the need for an external LDO. It delivers 0.1 ps RMS phase jitter for Ethernet and high-speed networking applications including 10/40/100 Gbps Ethernet, SONET, SATA, SAS, and Fibre Channel.
1 to 220 MHz, Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9366AE-4B1-25N24.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 24 MHz |
| Frequency Stability | 20 ppm |