The SiT9366 is a 1 MHz to 220 MHz differential MEMS oscillator designed for low-jitter applications in networking, telecom, and industrial systems. It supports LVPECL, LVDS, HCSL, and low-swing LVPECL output signaling, with 0.1 ps RMS phase jitter and frequency stability as low as ±10 ppm. Operating over temperature ranges from -40°C to 105°C, it integrates on-chip power regulators to eliminate external LDO requirements. The device is available in industry-standard packages of 7.0 x 5.0 mm², 5.0 x 3.2 mm², and 3.2 x 2.5 mm².
1 to 220 MHz, Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9366AE-2C3-33N26.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 26 MHz |
| Frequency Stability | 50 ppm |