The SiT9366 is a 1 MHz to 220 MHz differential MEMS oscillator engineered for low-jitter applications, featuring LVPECL, low-swing LVPECL, LVDS, and HCSL output signaling. It achieves 0.1 ps RMS phase jitter and offers frequency stability as low as ±10 ppm, with operating temperature ranges up to -40°C to 105°C. Available in industry-standard packages of 7.0 × 5.0 mm², 5.0 × 3.2 mm², and 3.2 × 2.5 mm², it integrates on-chip regulators to suppress power supply noise, eliminating the need for an external LDO. The device supports programmable frequency, voltage, and output signaling for flexible design integration in telecom, networking, and storage systems.
1 to 220 MHz, Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9366AE-2B1-33E200.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 200 MHz |
| Frequency Stability | 20 ppm |