The SiT9366 is a 1 MHz to 220 MHz differential MEMS oscillator designed for ultra-low jitter applications in telecom, networking, and industrial systems. It supports LVPECL, LVDS, HCSL, and low-swing LVPECL output signaling and is available in 7.0 x 5.0 mm², 5.0 x 3.2 mm², and 3.2 x 2.5 mm² industry-standard packages. The device offers frequency stability as low as ±10 ppm and operates over temperature ranges up to -40°C to 105°C, with 0.1 ps RMS phase jitter for Ethernet applications. Integrated on-chip regulators eliminate the need for an external LDO, and it is engineered with DualMEMS® and TurboCompensation® technology for resilience to airflow, thermal gradients, shock, and vibration.
1 to 220 MHz, Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9366AC-4B2-33E118.800000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 119 MHz |
| Frequency Stability | 25 ppm |