The SiT9366 is a 1 MHz to 220 MHz differential MEMS oscillator designed for low-jitter applications in networking, telecom, and industrial systems. It supports LVPECL, LVDS, HCSL, and low-swing LVPECL output signaling, with a frequency stability of ±10 ppm and an operating temperature range of -40°C to 105°C. The device is available in industry-standard packages: 7.0 x 5.0 mm², 5.0 x 3.2 mm², and 3.2 x 2.5 mm², and integrates on-chip regulators to suppress power supply noise. It achieves 0.1 ps RMS phase jitter, making it suitable for 10/40/100 Gbps Ethernet and high-speed serial interfaces. The part number SiT9366AC-2CF-33N66.
1 to 220 MHz, Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9366AC-2CF-33N66.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 66 MHz |
| Frequency Stability | 10 ppm |