The SiT9366 is a 1 MHz to 220 MHz differential MEMS oscillator designed for ultra-low jitter applications in telecom, networking, and industrial systems. It is available in industry-standard packages of 7.0 x 5.0 mm², 5.0 x 3.2 mm², and 3.2 x 2.5 mm², with support for LVPECL, LVDS, HCSL, and low-swing LVPECL output signaling. The device provides frequency stability as low as ±10 ppm, operates over a temperature range of -40°C to 105°C, and achieves 0.1 ps RMS phase jitter for Ethernet applications. It integrates on-chip regulators to eliminate the need for an external LDO and is engineered with DualMEMS® and TurboCompensation® technologies to resist airflow, thermal gradients, shock, and vibration.
1 to 220 MHz, Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT9366AC-2C2-25E148.500000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 148 MHz |
| Frequency Stability | 25 ppm |