The SiT9366 is a 1 MHz to 220 MHz differential MEMS oscillator designed for low-jitter applications in telecom, networking, and industrial systems. It supports LVPECL, LVDS, HCSL, and low-swing LVPECL output signaling and is available in 7.0 x 5.0 mm², 5.0 x 3.2 mm², or 3.2 x 2.5 mm² packages. The device delivers 0.1 ps RMS phase jitter and offers frequency stability as low as ±10 ppm with operation across temperature ranges from -40°C to 105°C. Integrated on-chip regulators eliminate the need for an external LDO, and the device uses DualMEMS® and TurboCompensation® technologies to resist airflow, thermal gradients, shock, and vibration. It is suited for 10/40/100 Gbps Ethernet, SATA, SAS, and Fibre Channel applications.
1 to 220 MHz, Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9366AC-2B1-33E212.500000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 212 MHz |
| Frequency Stability | 20 ppm |