The SiT9366 is a 1 MHz to 220 MHz differential MEMS oscillator designed for low-jitter applications in telecom, networking, and industrial systems. It supports LVPECL, LVDS, HCSL, and low-swing LVPECL output signaling, with ±10 ppm frequency stability and 0.1 ps RMS phase jitter. The device operates over a temperature range of -40°C to 105°C and integrates on-chip regulators to suppress power supply noise. Available in industry-standard packages of 7.0 x 5.0 mm², 5.0 x 3.2 mm², or 3.2 x 2.5 mm², it is factory-programmable
1 to 220 MHz, Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT9366AC-1CF-33N25.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 25 MHz |
| Frequency Stability | 10 ppm |